Callisto™ 125 Laminator with Pouch Starter Kit

Variety and Consistency

The Callisto 125 laminator features easy-to-use controls and offers quality lamination every-time for all of your different projects.

Get Organized in the Home

Create useful organizational cards and tags to make stored items easy to identify. Laminate your favorite recipes to avoid from spills or tears. Make rewritable calendars for household chores and family schedules.

Create Fun Projects at School

Laminate your favorite picture to create unique bookmarks. Save school certificates and awards. Perfect for laminating picture cards and flash cards for math, language, science, or geography.

Perfect Your Presentation at Work

Keep your reference material clean and neat. Create long-lasting signs for events. Impress with laminating important presentations for a true professional look.

Description

Designed for use in the classroom or small office, the Fellowes Callisto 125 12.5-Inch Laminator features intuitive controls for safe, efficient laminating. Fast and easy to use, the Callisto is an essential tool for small businesses and schools that want to enhance and protect the appearance of their projects. Advanced temperature control ensures heat is carefully monitored for smooth, consistent results every time.

Advanced Safety

HeatGuard Technology keeps heat inside, so machine is comfortable to the touch. Perfect for classrooms or crafting with kids.

Stylish Design with User-Friendly Controls

Featuring a slim, professional design, the Callisto 125 complements any office décor. When it’s time to laminate, a green light and audible beep indicates the machine is heated and ready to use. Reverse button located on top of machine relases pressure between the two rollers, allowing users to easily remove or re-center documents.

Auto Shut Off

The Auto Shut Off feature saves energy and prevents overheating when not in use by automatically shutting off the laminator after 30 minutes.




At A Glance:

· Ideal for use in a small office or classroom
· Improved rapid 1 minute warm-up with InstaHeat Technology
· Reverse mode disengages pouch for re-centering or removal
· Rapid laminating speed up to 19"/minute
· Backed by a limited, two-year warranty
· Auto shut-off prevents overheating when not in use

Product Features

Laminating Thickness

Hot lamination for 3-mil or 5-mil and cold setting for self-adhesive pouches.

Safety Feature

HeatGuard Technology™ keeps heat inside so laminator is comfortable to touch.

Auto Shut Off

Auto shut-off saves energy and prevents overheating.

Hot Swap Technology

Allows immediate switching between different pouch thickness, without the need to wait for the laminator to heat-up or cool down.

Product Video