DriveStation Axis Velocity is an easy to use 1-drive USB 3.0 solution designed for simple and secure storage and backup. Equipped with a high speed 7200 RPM hard drive and USB 3.0 support, DriveStation Axis Velocity boasts extremely fast file transfers and is backward compatible with USB 2.0 for use with nearly any PC or Mac®. Optional 256-bit AES hardware encryption offers excellent data protection, and its unique design allows for easy placement just about anywhere. Instantly expand storage or schedule automatic backups with universal plug and play connectivity.


fast 7200 RPM hard drive FAST 7200 RPM HARD DRIVE

Equipped with a high speed 7200 RPM hard drive and USB 3.0 support, DriveStation Axis Velocity boasts extremely fast file transfers and is backward compatible with USB 2.0 for use with nearly any PC or Mac.


available hardware encryption HARDWARE ENCRYPTION

Optional 256-bit AES Full Disk Encryption (FDE) protects your data from unauthorized access. Simply assign a password to the hard drive at setup and your data is shielded from wandering eyes.


easy to use storage EASY TO USE STORAGE

With terabytes of storage, DriveStation Axis Velocity provides a reliable, easy to use storage solution to quickly expand the capacity of your PC and Mac computers with universal USB 3.0 plug-and-play.


easy scheduled backup EASY SCHEDULED BACKUP

DriveStation Axis Velocity is perfect for backing up your important files. Disaster and hard drive failures can occur unexpectedly; don't leave your important files and treasured memories in the hands of chance. Schedule regular backups for your PC with Buffalo Backup Utility or use Time Machine for your Mac. Protect all of your data, down to the last byte.


unique form fits anywhere FLEXIBLE POSITIONING

DriveStation Axis Velocity features a sleek, attractive chassis that can be positioned vertically or horizontally, adapting to the location it is used in for efficient use of space. Stand it upright on your home office desktop or lay it flat below your TV as part of your media center. It's fan-less design offers quiet operation for easy placement just about anywhere.


buffalo tools BUFFALO TOOLS

Buffalo Tools is a feature-rich suite of optional software included on the Buffalo DriveStation Axis Velocity. Any or all of the following components of Buffalo Tools may be installed on Windows® PCs.