Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 1000-ft. Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable is ideal for connecting to outdoor wireless antennas and can be used to make premium runs of any length. It’s manufactured to exacting specifications, using superior materials, for optimal network performance. The N028-01K-GY is designed for 1000 Base-T (1 Gbps Ethernet), 10/100 Base-T (Ethernet), 100Mbps TPDDI, 155Mbps ATM, ISDN, voice and Token Ring Type 3 applications. For peace of mind, this cable comes backed by a lifetime warranty and has an eco-friendly, RoHS-compliant design.
The Ideal Solution for Outdoor Network Applications
This 1000-ft. Tripp Lite Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable is the premium solution for long distance runs to outdoor wireless antennas. The N028-01K-GY operates in temperatures as low as -40°F (-40°C) and as high as 140°F (60°C).
UV-Resistant PVC Jacket Protects Against the Elements and Ensures Long Life
Manufactured from 24 AWG 4-pair solid UTP, the N028-01K-GY provides high-speed connection and flawless signal delivery while keeping attenuation loss at a minimum. Featuring a UV-resistant CMX-rated PVC jacket, this bulk cable offers protection from the elements and prevents drying and cracking for a longer life span. The N028-01K-GY has sequential markings every two feet for easy measuring during installation. This 1000-ft. Tripp Lite Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11). It’s rated UL1666.
Tripp Lite N028-01K-GY Product Summary:
What’s in the Box