The VFS-DH freestanding desk mount is an ideal accessory for any dual or single monitor application. Both monitors can be independently adjusted up to 20° in any direction and rotated between landscape and portrait orientations. The unique QuickShift™ lever provides independent horizontal adjustment without the need for a single tool. An elegant design with a footprint of 16.61in x 12in leaves your desk clear of clutter. The freestanding base provides flexibility to be located anywhere on the desk. This mount can be converted into a single display configuration by attaching one of the VESA heads directly onto the vertical post. Such configuration can support screens up to 43” in landscape orientation.

Compatible with the following screens:

  • 2 x flat screen monitors up to 32in (16:9), 26.5lb or less in a side-by-side landscape or portrait orientation
  • 2 x curved ultrawide or super wide screen monitors up to 49in (21:9), 26.5lb or less
  • 1 x flat screen monitor up to 43in (16:9), 26.5lb or less in a landscape or portrait orientation

Single monitor configuration

The VFS-DH can be converted into a single display mount by using a single VESA donut head attached directly to the vertical post. This configuration supports monitors monitors up to 43" in a landscape orientation (or up up to 49" ultrawide).

QuickShift lever
For tool-free display horizontal adjustment

Quick Release mechanism

For easy display attachment/removal

Generous cable management  
For clean and professional look