The VFS-Q is designed to support 4 monitors in a 2 x 2 configuration. It can be also converted to support single, dual or triple monitors by attaching VESA heads directly onto the vertical post. All monitors can be independently adjusted up to 20° in any direction. The unique QuickShift™ lever provides independent horizontal adjustment without the need for a single tool. An elegant design with a footprint of 16.6in x 12in leaves your desk clear of clutter. The freestanding base provides flexibility to be located anywhere on the desk.

Compatible with the following screens:

  • 4 x flat screen monitors up to 32in (16:9), 26.5lb or less
  • 4 x curved screen monitors up to 32in (16:9), 13.5lb or less
  • 3 x flat screen monitors up to 32in (16:9) in a 1 x 2 "pyramid" configuration, 26.5lb or less
  • 2 x flat screen monitors up to 43in (16:9) in a portrait configuration, 26.5lb or less
  • 1 x flat screen monitor up to 43in (16:9) (via crossbar replacement with one of the supplied VESA display donuts), 26.5lb or less in a landscape orientation

One product multiple configuration

Single monitor configuration

The VFS-Q can be converted into single display mount by using a single VESA donut head attached diretly to the vertical post. This configuration supports monitors up to 43" in a landscape or portrait orientation (or up to 49" ultrawide).

Dual vertical monitor configuration

It can also be converted to support two monitors by replacing the crossbar with any of the supplied VESA heads attached directly to the vertical post. Such configuration can support flat screens up to 32"(16:9) or ultrawide/cureved up to 49"(21:9 or 32:9).

Dual horizontal monitor configuration

Pictured: 2 x 43"(16:9) monitors in a portrait orientation.

Triple "Pyramid" monitor configuration

Three monitors can be mounted by using one of the crossbar and a VESA head donut attached directly to the vertical post.



QuickShift lever
For tool-free display horizontal adjustment

Quick release mechanism
For easy display attachment/removal

Generous cable management
For clean and professional look