Metal punch with soft-touch padded handle

Daily hole punching is not uncommon in an office environment. The EasyTouch Heavy Duty Punch makes the task a little bit easier with a full-length, soft-touch padded manual punch handle. This paper punch is built for durability and long lasting quality performance. A compact model, the EasyTouch hole punch is black in color and sits discreetly on your desktop so that it is always within reach. It accepts up to 7 punch heads and can punch as many as 24 sheets at a time. Simply use the number of punch heads you need to punch as few as 2 or as many as 7 holes. The semi-adjustable centers offer greater hole punching flexibility. The hole punch also features patented pin technology for sharp, precise cutting of 9/32" holes. Each punched sheet can be easily inserted into a ring binder or presentation folder. Replacement punch heads are also available; sold separately.

Durable, metal construction of this paper punch delivers consistent, reliable results. The soft-touch padded handle makes it comfortable to use. Punch 2-7 holes in as many as 24 sheets at once. Precision pin technology delivers clean and precise 9/32" holes.