Swingline Stapler 3-in-1 Set, Includes Stapler, Stapler Remover and 5000 Count
The Swingline Standard Stapler Value Pack is a convenient workplace solution, which includes a Swingline Standard Stapler, Deluxe Remover, and 5,000 standard staples. The basic reliability of the Swingline Standard Stapler means you can power through up to 15 sheets. The traditional form and smooth top bar, the full rubber slipper and extra stable, wide base prevents skidding. Special anti-microbial protection, provides the spread of germs in an office or classroom setting. Each purchase is backed by a limited 1 year warranty. The durable claw-style remover allows for quick clean staple removal, and the included staple refills complete this convenient value pack.
- Staples up to 15 sheets
- Stapler opens for tacking capability
- Holds a full strip of 210 staples
- Staples included have sharp chisel point for less jamming
- Deluxe Staple Remover
Swingline Standard Stapler
Anti-microbial Protection repels bacteria; perfect for office
Standard Staples Box of 5000
Standard .25 inch leg length; full strip contains 210 staples, 5,000 staples per box
Includes Deluxe Staple Remover
Claw staple remover, durable metal and plastic