Perfect for fastening tags, cards and booklets
The Long Reach Stapler from Swingline is specifically designed to meet unique, everyday fastening needs. The exceptional 12" reach allows you to staple at a greater distance from the edge of the paper. This functionality is ideal for stapling wider materials or fastening tags. The Long Reach Stapler also works as a center-stitch stapler to create bound booklets. An integrated ruler and adjustable locking paper guide are included to ensure a higher level of precision when stapling to guarantee consistency from item to item. The Long Reach Stapler provides long-lasting performance due to its superior all-metal construction. An inner rail also delivers increased jam resistance for increased stability and stapling integrity. This black, specialty stapler can also be attached to your work surface to make it sturdier during use. The Long Reach Stapler can fasten up to 20 sheets at once and is perfect for diverse applications.
Specialty stapler offers versatility to staple up to 12" from the paper's edge. Ideal for non-traditional projects the Long Reach Stapler can staple 20 sheets at a time. Recommended for use with S.F. 4 staples. Features all-metal construction and jam resistant stability. Black.