Comfort without sacrificing colour: Optimise eye comfort with ComfortView Plus
i
, an always-on, built-in screen that reduces potentially harmful blue light emissions while delivering excellent colour accuracy.
Colour consistency comes standard: See consistent, vibrant colours across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage, you get precise colour right out of the box.
Sleek, stylish and organised: Hide cords in the monitor riser to keep things organised. This sleek monitor has a three-sided ultrathin bezel, small base and an improved, easy-to-use cable management system.
Comfort is key: Tilt, swivel, pivot and adjust the height of your monitor (150mm height adjustment range) for extra comfort during work.
Designed with you in mind: Snap on the Dell Slim Soundbar (SB521A) and elevate your listening experience.
Extensive connectivity: Easily connect to a variety of devices with extensive connectivity ports, including DisplayPort, HDMI, VGA and 4x SuperSpeed USB 5Gbps.
Quick-access ports: Easily share and deliver content via quick-access ports conveniently placed at the front of the display.
Easy navigation: Navigate the menu and adjust screen settings with the easy-to-use joystick control.
Expand your efficiency: The three-sided ultrathin bezel lets you enjoy an uninterrupted view of your content across multiple monitors. Furthermore, you can boost your productivity by up to 21% with a dual monitor setup.
Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalise up to five windows, giving you improved multitasking abilities.
Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.
The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.
More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.
Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar
®
, EPEAT
®
Gold
i
and TCO Certified Edge Displays.
Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.
Energy conservation: Save energy when your monitor is not in use with PowerNap
i
, a feature that dims or puts your monitor to sleep when it’s not in use.
Ports & Slots:
1. Security-lock slot | 2. Power connector | 3. HDMI port | 4. Stand lock | 5. DisplayPort | 6. VGA connector | 7. SuperSpeed USB 5Gbps upstream port | 8. SuperSpeed USB 5Gbps downstream port
Cables Included:
Power cable | DisplayPort to DisplayPort cable (1.8 meters) | SuperSpeed USB 5Gbps upstream cable