Really, communications shouldn’t be this complicated. Instead of fussing over mute controls or being distracted by unwanted background noises, you should really be focusing on your work and ideas.
A must-have for any work calls, the Sound Blaster PLAY! 4 is designed to solve your video call woes by simplifying the way you communicate. It debuts our newest SmartComms Kit, packed with an array of smart communication software features such as auto mute and two-way noise cancellation guaranteed to redefine your video call experience.
We’ve also made sure to uphold our ethos in delivering convenience and quality with a direct mic mute button, Bass Boost and Dynamic EQs, as well as an instant audio upgrade that surpasses the default audio on any of your devices.
Now, it’s time to change the way you take your calls.
Our SmartComms Kit was developed to fix one common issue for Windows users—to simplify the way we communicate online—via a suite of smart communication features. Why fuss over mute controls or get distracted by unwanted background noises when you should be focusing on what matters instead? Plus, it can be used with any headphones or headsets with microphone, including those that comes bundled* with your mobile phones.
Do note that the compatibility of PLAY! 4 with the button functions of your headsets are dependent on their respective manufacturer's implementation.
Our VoiceDetect feature controls your mute status by voice detection as you speak—your microphone gets muted automatically when you stop speaking, and unmutes you instantly as you start speaking. There is absolutely no need to fiddle with any buttons—physical or in-app—so you can on track with your train of thought during the pitch. If you need to talk to someone on the side, disable the VoiceDetect feature temporarily by manually pressing on the physical mic mute button, and reactivate the VoiceDetect feature by pressing on the same button.
Solid Red LED on Mic Mute Button: Mic Muted + VoiceDetect disabled
LED Off on Mic Mute Button: Mic Unmuted + VoiceDetect enabled
VoiceDetect requires your default microphone button to be unmuted in order for it to work. When unmuted, it will assume control over your microphone’s outgoing audio to automatically unmute when you speak, and mute when you stop.
On top of all the software features, Sound Blaster PLAY! 4 also comes with an EQ button with 2 sound modes—Dynamic and Bass Boost—that works great with any type of content—music, movies, and even games!
On the back of everything is what we do best—audio quality. Powered by high-resolution audio with a 192 kHz / 24-bit DAC and delivering clean audio clarity at 110 dB, you will never go back to the default audio on your PC again.
Frequently Asked Questions
1. The Sound Blaster PLAY! 4 is unable to be powered up by my mobile device.
2. Is the SmartComms Kit and Creative app available for macOS, mobile devices, and gaming consoles? My Windows PC is unable detect the Sound Blaster PLAY! 4, why is that so?
3. Why does the Sound Blaster PLAY! 4 sound louder on PC / Mac compared to Android devices?
4. How do I know which USB Mode is my Sound Blaster PLAY! 4 in? What are the differences between USB Mode 1 and USB Mode 2?
5. What are the recommended modes?
6. Will the Sound Blaster PLAY! 4 remember the USB Mode after I've set it? How do I switch between USB Mode 1 and 2?
7. My audio sounds distorted when I play videos and music on my laptop.
8. Android devices can only record audio from its built-in microphone during video recording, and this limitation applies to all third-party USB audio products.