All-in-One System Control, Supports Multiple Platforms and Simple System Control

With the B072-032-IP2-K, you have a complete network management solution. This 32-port KVM switch stores neatly in a 1U rack drawer and pulls out when needed. No server-resident software is required, so server performance and reliability are never compromised. Upgradable firmware fine-tunes compatibility with emerging standards.

The B072-032-IP2-K supports both PS/2 and USB connections using Cat5e/6 cabling and the included USB dongles or Tripp Lite B078-101-PS2 server interface module. Connected computers/servers can be located up to 100 feet from the switch. Because compatibility is based on common hardware standards rather than system software dependencies, Windows and Linux operating systems can be accommodated.

The B072-032-IP2-K is designed to ease multi-server management in data centers, server rooms and other high-density environments. BIOS-level access allows network administrators to solve complex problems efficiently and restore service before downtime affects productivity. Dual serial ports allow connection of serial devices, such as PDUs, firewalls and routers, for access over IP. Dual Ethernet ports and power supplies provide redundancy in the event of a crash. Event log records events that take place on the installation, such as logins, reboots and changes to network settings. The B072-032-IP2-K also allows “system sent” messages to notify you of LAN or power failures.The B072-032-IP2-K supports the highest levels of security standards for encryption (128-bit AES and HTTPS) and offers 2 levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers.

Remote PDU Control, Control Up to 32 Computesr and IP Remote Access

Use the B072-032-IP2-K for remote control of connected PDUs. Individual ports on the KVM can be assigned to a port on the PDU, allowing you to Power Cycle or Power ON/OFF connected servers without leaving the KVM session screen.

The B072-032-IP2-K allows direct connection of up to 32 computers/servers and offers support for one local and up to 2 simultaneous remote sessions. Connected computers/servers can be located up to 100 feet from the KVM using Cat5e/6 cabling and the included USB dongles or Tripp Lite B078-101-PS2 server interface module.

With the B072-032-IP2-K, you’ll have secure IP remote access to connected computers/servers without requiring additional rack space. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations and equipment reboots to be accomplished from any location using a standard Web browser or multi-platform client software.

3-Year Product Warranty and Why Choose Tripp Lite?

The B072-032-IP2-K is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a 3-year warranty.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.