4XEM SuperSpeed USB 3.0 to HDMI External Video Card Adapter

4XEM’s USB 3.0 to HDMI adapter utilizes a laptop’s USB 3.0 port to connect the device to an HDMI display. Functioning as an external graphics card, this slim USB to HDMI adapter offers a convenient way to add multi-monitor capability to a USB 3.0 enabled computer. Able to extend and mirror your HDMI displays this device is a great addition to your tech spaces. Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter delivers pristine, high-definition picture quality to your display. Upgrade your display possibilities with 4XEM’s USB 3.0 to HDMI Adapter.


Problem it solves: Use a laptop’s USB 3.0 port to mirror or extend your display to a HDMI display monitor.

*Adapter comes with additional DVI to HDMI adapter*

Features:

  • Supports up to 2560 x 1440 @ 50Hz resolution
  • Slim yet durable design for convenience
  • USB 3.0 is backwards compatible with USB 2.0
  • 5 Gbps SuperSpeed USB 3.0 interface
  • Mirror and extend display capabilities
  • LED indicator