Dahle Stack Cutter

Accuracy, Safety and Reliability You Can Trust

The Dahle 848 Professional Stack Cutter with 18 '' cutting length cuts up to 700 sheets of paper with minimal effort. Engineered for precision, it features a machine ground blade for smooth cutting, built-in safety features to prevent injury, and a precision ruler with a spindle-driven rear axle for precision.

  • Cuts up to 700 sheets of paper at a time.
  • The machine's ground steel blade ensures smooth, clean cuts
  • Multi-point leverage to manually trim large piles with minimal effort
  • Built-in safety features keep fingers safe and prevent injury.
  • Quick-action clamp holds work securely without changes or ventilation.
  • Precision ruler and adjustable backrest for greater precision.

Professionals prefer Dahle

Stack cutters are ideal for:

  • Art Departments
  • Fast printers
  • Mail houses
  • Schools
  • Marketing Agencies
  • and more

Cut volumes

This industrial workhorse cuts 700 sheets of paper with very little effort.

Ultra accurate

The manual paper clamp even places pressure across the cutting surface while the blade slices through the paper, so there are no squeeze marks or fan.

Safety features

The blade is locked in the up position until both the clamp and the shield are down.