SmartMount® Full Service Thin Video Wall Mount with Quick Release for 46'' to 65'' Displays

The SmartMount® Full Service Thin Video Wall Mount with Quick Release offers an easy to install solution for both landscape and portrait applications. When overall video wall depth is a concern, the DS-VW755S provides ADA compliance when mounting displays measuring 2" deep or less. Designed for quick service access in recessed video wall applications, the DS-VW755S provides versatility for integrators. Tool-less micro-adjustment at eight points allows the mount to overcome uneven walls, creating a seamless video wall display.


Features

  • Quick release mechanism provides convenient display access in recessed applications
  • Quick release can be disabled with a locking screw to prevent unintentional pop-outs
  • Modular mount for unlimited video wall display configurations
  • Simple, tool-less micro-adjustments at 8 points seamlessly align the displays
  • Integrated cable management tie-backs make display-to-display cabling simple
  • Reusable custom wall spacers eliminate guesswork and on-site installation calculations (sold separately)
  • Stabilizing jack screw provides rigid display alignment
  • Extend the display into a negative tilt position for ease of service
  • ADA compliant when mounting displays measuring ≤2.0" deep
  • VESA® 200 x 200 up to 400 x 400mm compliant