Features

The Smart Solution for Desktop Setups

The U330-10M offers an easy solution for connecting a USB device to your computer over distances of up to 66 ft. without signal loss or performance problems. The cable has a USB A (male) connector to plug into a USB port on your computer or a hub. The other end has a USB A (female) connector to attach to a USB device cable to extend it 10m (33 ft.). The U330-10M has a built-in signal booster to ensure peak performance with no loss of signal quality. You can daisy-chain up to 2 10m cables for a total extension of up to 20m (66 ft.). This innovative 10m cable is backward compatible with previous USB generations and supports transfer rates of up to 5 Gbps. It’s perfect for everyday users as well as IT professionals.

Broadly Compatible with PCs and Macs

The U330-10M supports error-free data transmission at the high speeds you're used to from all of your USB 3.0 devices. The cable is compatible with all computers, devices and cables with USB A connectors. The U330-10M can provide up to 120mA of power to a connected device. If your device requires more than 120mA of power, an external power supply is required. The U330-10M accepts a 5V, 2A power supply with a 3.5x1.75 mm DC jack.

Superior Quality Ensures Error-Free Signal Transfer

The U330-10M is manufactured using top-quality materials. Double-shielding with foil and braid provides maximum EMI/RFI protection and superior signal quality. The U330-10M features nickel-plated USB A connectors with gold-plated copper contacts to ensure excellent conductivity. The built-in signal booster regenerates the signal for even higher quality and longer extension distances. The connectors have integral strain relief for durability and long life.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.