Run times vary based on the power required by connected devices. This system is estimated to run for 7.6 minutes at half load, 2.5 minutes for a full load.
The AVRG750U comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
No, not all of the outlets have battery backup power. The AVRG750U has 6 battery backup and surge protected outlets and 6 surge protected outlets.
Yes, the AVRG750U can accommodate 4 large transformer-based plugs without compromising access to the other eight outlets.
Press the MUTE button for 2 seconds to enable the audible alarm (beeps once) or disable (beeps twice) the audible alarm.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.