TRENDnet’s 10G RJ45 Copper SFP+ Module, model TEG-10GBRJ100, converts a standard SFP+ port into an RJ45 multi-gigabit port for additional high-speed copper connectivity up to 100m (328 ft.). This 10G copper SFP+ module works with standard SFP+ ports commonly found in network switches and fiber media converters. Save on equipment costs by repurposing a switch’s unused SFP+ ports for reliable copper connectivity with TRENDnet’s 10G copper SFP+ module.
Supports networking distances up to 100m (328 ft.)
Converts an SFP+ port to a 10G RJ45 Ethernet port
Hot-pluggable 10G copper SFP+ compatible with an MSA compliant SFP+ port
This 10G copper SFP+ module features an operating temperature range of 0°– 70° C (0° – 158° F)
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Distance |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|