TRENDnet’s 5-Port Industrial Gigabit Ethernet DIN-Rail Switch, model TI-G50, features a rugged IP50 rated metal enclosure. The industrial Ethernet switch is designed to withstand high levels of vibration and shock, while operating in both low and high temperatures for industrial environments within a -40° – 75° C (-40° – 167° F) extreme temperature range. Redundant power inputs with overload current protection minimize network downtime.
Quick and easy installation process
Dual power inputs provide redundant power with overload current protection (power supply sold separately, model: TI-M6024)
IP50 rated metal enclosure with DIN-Rail mount and wall mount hardware included
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with severe hot or cold conditions
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Power
|
|
|
Terminal Block
|
|
|
MTBF
|
|
|
Enclosure
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.