TRENDnet's 9-Port Industrial 2.5G DIN-Rail PoE++ Switch with 10G SFP+ Port (24 – 57V), model TI-BG5091B, delivers network connectivity to rugged environments, while saving you on installation costs and setup time using Power over Ethernet technology. The industrial variable voltage switch features a rugged IP50 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). This adjustable voltage switch features eight 2.5G PoE++ ports, and a 10G SFP+ port for long-distance fiber networking applications. Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's voltage booster PoE++ switch by delivering up to 95W per port of PoE power and data over existing Ethernet cables. With PoE technology inside this industrial variable voltage switch, users only need one cable to deliver both data and power. The switch also features Fast PoE technology, which minimizes wait time for PoE devices by providing power immediately at boot up. Dual 24 – 57V DC power inputs on this adjustable voltage switch provide redundancy with power failure alarm relay.
Up to a 480W PoE power budget on this industrial variable voltage switch supports up to eight Power over Ethernet devices with PoE (15.4W), PoE+ (30W), or PoE++ (95W) power
Metal enclosure with included DIN-Rail and wall mount hardware
Alarm relay is triggered by power failure of primary and/or redundant power
Operates within an extreme temperature range of -40° - 75° C (-40° - 167° F)
With Fast PoE, the industrial variable voltage switch provides power to a connected PoE device within a few seconds of the switch receiving power—no need to wait for the switch to fully boot up
IP50 rated metal housing protects the industrial variable voltage switch from most environments with dust particles
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-31), and vibration (IEC 60068-2-6)
8 x 2.5G PoE++ ports and 1 x 10G SFP+ port
The voltage booster PoE++ switch features dual 24 – 57V DC power inputs for redundancy with overload current protection
Rugged design to withstand a high degree of vibration and shock for harsh environments
Grounding point on the industrial variable voltage switch protects equipment against external electrical surges
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Special Features
|
|
|
DC Power
|
|
|
AC Power
|
|
|
PoE
|
|
|
Terminal Block
|
|
|
Alarm Relay Contact
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.