FRONT 4K + CABIN 1080P & REAR 2K
The Orbit D420’s triple channel dashcam system seamlessly monitors the road ahead, within the cabin and behind, capturing every moment in pristine Ultra HD (4k) quality for the front and 1080P for the inner cabin and 2K for the rear. Featuring emergency clip locking, loop recording, and time-lapse recording, it gives you enhanced road security for every journey.
GPS TRACKING OF LOCATION AND SPEED
The Orbit D420 offers precise GPS logging, capturing your vehicle’s exact location, speed, and travel routes. With its integrated GPS feature, the Orbit D420 not only safeguards your journeys but also creates a detailed travel log accessible via a compatible mobile app.
WI-FI FOR INSTANT FILE SHARING
The Orbit D420 enhances convenience with its advanced WiFi direct connectivity, enabling quick and effortless video clip transfers directly to your smartphone.
3-CHANNEL VIEWS
The GekoGear Orbit D420 delivers complete on-the-road protection with a powerful 3-channel recording system. Featuring a stunning 4K front camera, a 1080P interior cabin camera, and a 2K rear camera, it captures crystal-clear footage from every angle
BUILT-IN G-SENSOR
G-sensor is built into the dash cam, so if it senses drastic breaking or a collision, it will automatically lock onto the emergency files. This ensures that these files will not be loop recorded once they have been locked.
RIDESHARE FRIENDLY
Rideshare friendly: equipped with a Dual dash camera system with a camera facing the road and the second camera facing inside the cabin, drivers will have video footage of everything happening inside the cabin at all times.
SUPPORTS 512GB
Supporting up to 512GB, you won’t need to worry about a limited amount of space or your footage being constantly being loop recorded over. An 32GB microSD card is included in your package, so you’ll be good to immediately install and start recording your drives.
LIFETIME OF FIRMWARE UPDATES
Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for new available updates found in the support tab