The 163" All-in-One ViewSonic® LDE163-183 Direct View LED (dvLED) display is built for organizations that need high-impact messaging without the cost or complexity of a custom video wall. Power, controls and image processing are already built into the cabinets, so the display ships and installs as a single SKU instead of a multi-part system. A simplified OS gets the display from power-on to full operation in seconds. Durable Glue-on-Board construction, backed by an IP65 dust and moisture rating and an IK06 impact rating, holds up in busy lobbies, classrooms and conference rooms. At 600-nit brightness and a 6,500:1 contrast ratio, the display maintains sharp, vivid image quality even in well-lit spaces.
Our true all-in-one design simplifies setup. All essential systems, including power, controls, and image stitching, are built directly into the cabinet. This integrated approach provides a clean, seamless look with a maximized screen-to-body ratio, making installation and operation incredibly straightforward.
Glue-on-Board (GOB) technology protects the LEDs from daily wear and tear. Its IP65 and IK06 ratings ensure resistance to bumps, dust, and moisture, making these displays ideal for busy public spaces like auditoriums and lobbies.
Our Simplified OS is built to streamline setup and operation. It's a true plug-and-play solution right out of the box, letting you go from power-on to stunning visuals in seconds. This intentionally simple design ensures reliable performance focused purely on delivering your high-impact content.
We designed these displays to work with the control systems you already use. They integrate into the Q-SYS Ecosystem via a Q-SYS LIBRARY VERIFIED plugin. They are also compatible with Crestron, Extron, and AMX.
This broad compatibility lets your IT team manage key functions like power, volume, and inputs from one central spot. You get a simple setup that makes it easy to expand your system whenever you’re ready.
Our user-friendly design prioritizes easy maintenance. If a module ever needs service, our hot-swappable front LED modules and an included suction tool allow for effortless replacement. This means minimal downtime for you.
We also include calibrated spare tiles with every dvLED display purchase.