The shielded 110 patch panel is ideal for permanent network installations and incorporates Krone/110 IDC contacts for clean vertical termination of 23-26 AWG STP solid wire Cat6A cabling. Phosphor bronze contacts plated with 50 micro-inches of hard gold maintain consistent signal integrity. Dual T568A/B wiring labels support accurate termination and reduce wiring errors. The patch panel is UL listed for electrical safety in enterprise network environments.
The 1U patch panel assembly features a protective metal housing cover and grounding wire for optimal EMI protection and helps maintain signal integrity in high-density installations. It is fully compliant with ANSI/TIA/EIA-568-B.2-1, ISO/IEC 11801 (2nd Edition: 2002), EN 50173-1: 2002, and ANSI/TIA/EIA-310-D standards, ensuring compatibility with network cabling infrastructure and 19-inch server racks.