Acer Chromebook 311

The Reliable Chromebook for Education

Chromebook_logo_600x300
Watch Video
Acer Chromebook 311 (C725/C725T)
The Acer Chromebook 311 is a durable 11-inch Chromebook with optional touchscreen built for all-day learning with a long battery life, secure features, and easy management for students and teachers.
icon-mtk-540-5
logo-epeat-113
logo-tco-58
logo-long-battery-life-5
icon-wifi-7-5
logo-mil-std-810h-10

Tough Enough for Students

Weighing under 1.17kg with rugged design and U.S. MIL-STD 810H military standard certified, the Acer Chromebook 311 withstands the rigors of school use while staying portable for students and teachers.

acer-chromebook-311-jye-89-tough-enough-for-students-2

Learning Without Limits

This Chromebook keeps lessons going with over 15 hours of battery life and a 45Wh battery that supports fast charging for non-stop learning. The optional TÜV Rheinland certified low blue-light (software solution) emission display ensures a more pleasant viewing experience.

acer-chromebook-311-jye-89-learning-without-limits

Stay Linked Everywhere

With Wi-Fi 6E or Wi-Fi 7 support, this Chromebook ensures students and teachers experience stable, fast, and reliable connections during lessons.

acer-chromebook-311-jye-89-stay-linked-everywhere-3

Clearer Online Classes

Built-in Full HD webcam and dual digital mics give teachers and students sharp visuals and clear audio, while the shutter camera adds extra privacy protection.

acer-chromebook-311-jye-89-clearer-online-classes-2

Built to Empower Learning & Easy Management

The Acer Chromebook 311 is the trusted Chromebook for Education. Chrome Education Upgrade with zero-touch enrollment for simplified device enrollment.

acer-chromebook-311-jye-89-built-to-empower-learning-easy-management-3

Plenty of Ports

Two USB 3.2 Gen 1 Type-C, and two USB 3.2 Gen 1 Type-A, offer wide connectivity options.

acer-chromebook-311-jye-89-plenty-of-ports-3

Lower Total Cost of Ownership

The modular design, with a serviceable USB Type-C port designated for charging and a replaceable keyboard, allows quick repairs and reducing downtime.

acer-chromebook-311-jye-89-lower-total-cost-of-ownership-2
1 Specifications may vary depending on the model and/or region.
2 This battery life is based on web browsing test results from Power Qualification Test v2 for ChromeOS. Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
3 Fast charge technology powers your device back up to 80% capacity in just an hour or 50% in 30 minutes.