Acer TravelMate P2 14

Elevate Business: AI-Powered Productivity

TravelMate P2 14 Intel

Experience unparalleled productivity with the Acer TravelMate P2 14, your next-gen AI business laptop. Robust security, Intel® Core™ Ultra Processor with Intel vPro®, and sustainable design meet enterprise demands.

Windows is fast, powerful, and more secure than ever.
Meet the Computer you can talk to.

Windows11_logo_horiz_blue_rgb
logo-x86-33
logo-ai-10
logo-TCO-49
logo-epeat-106
logo-16-10-22

AI-Ready Performance

Featuring Intel vPro® powered by Intel® Core™ processor1 and up to 32GB DDR5 RAM, this AI business laptop handles demanding tasks with ease. PCIe Gen4 SSDs offer lightning-fast storage for ultimate efficiency.

TravelMate P2 14-VibraD5-MTH-AGW-KSP-1

Robust Security Features

Protect your sensitive data with discrete TPM 2.0, a fingerprint reader, optional Smart Card reader, and a physical camera door for privacy. Your enterprise security is paramount.

TravelMate P2 14-VibraD5-MTH-AGW-KSP-2

AI Brilliance, Simplified Control

Supercharge your productivity with AI! Acer PurifiedView™ and PurifiedVoice™ with AI Noise Reduction deliver crystal-clear collaboration. Instantly summon Microsoft Copilot with a dedicated hotkey. TravelMate Sense™ centralizes all AI smart features for effortless command.

TravelMate P2 14-VibraD5-MTH-AGW-KSP-3

Immersive Visuals

Enjoy a vibrant 14" WUXGA 16:10 IPS display with an 78.6% screen-to-body ratio. Upward-firing speakers with Acer TrueHarmony and DTS® Solution provide clear audio for calls and media.

TravelMate P2 14-VibraD5-MTH-AGW-KSP-4

Connected & Powered All Day

Stay seamlessly connected with Wi-Fi 6E, dual versatile Thunderbolt 4/USB4 ports, HDMI, and a RJ-45 port. The long-lasting up to 65W battery with Power Delivery fast charging2 ensures you’re always powered for productivity.

TravelMate P2 14-VibraD5-MTH-AGW-KSP-5

Durable & Sustainable Design

Built MIL-STD-810H tough and featuring EPEAT registration and certification. The innovative Acer Dust Defender technology ensures long-term reliability and optimal performance.

TravelMate P2 14-VibraD5-MTH-AGW-KSP-6
1 Specifications may vary depending on the model and/or region.
2 Fast charge technology powers your device back up to 80% capacity in just an hour or 50% in 30 minutes. Battery life is measured under is not limited to the processor, RAM capacity, storage, display and resolution, etc. specific test settings and conditions pursuant to MobileMark 2025. Actual battery life may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.
3 Acer TCO certified models are identified with the "TCO" suffix in the model name (ex: XXXXXX-XX-TCO). For more detail Acer TCO certified products click here: https://tcocertified.com/product-finder/
4 EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.