UNRIVALED 96-CORE PROFESSIONAL WORKSTATION PROCESSOR.
With the AMD Ryzen™ Threadripper™ PRO 9995WX processor, you can supercharge your workflow without compromise. Run AI-enhanced VFX tasks, perform local AI inference, and accelerate AI development, all while computing detailed simulations or fine-tuning character animation. Whether you’re encoding compositions or editing footage9, it doesn’t matter. With support for high memory capacity and 128 PCIe® 5.0 lanes, the AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processor handles demanding AI workloads locally, empowering you to break through previous limitations and push your projects forward.
Product Family Tagline – AMD Ryzen TM Threadripper TM PRO 9000 WX-Series processor
Designed to Deliver. Built for Breakthroughs. The Ultimate Workstation Processor.
Product Family Positioning Statement
You are working on the cutting edge and are constantly pushing the limits of what’s possible? You need industry-leading compute, memory and PCIe® 5.0 capabilities and the flexibility to match your hardware to handle an ever-increasing workload demand? You don’t want to rely on datacenter services for your AI development needs? Then you know you require an expert-
level workstation platform with the power to deliver and with enterprise-class security as well as flexible and user-friendly remote management capabilities. AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors provide full-scale performance and exceptional ROI by helping demanding engineering, creative and AI development professionals increase their productivity
and get more done in less time.
AMD Ryzen™ Threadripper™ PRO 9000 WX-Series Processors Product Messaging
Workstation professionals rely on a broad set of applications and workflows, each with unique demands, ranging from real-time 3D modeling, photorealistic rendering, ultra high-resolution media production, high-quality data visualization, as well as local AI development, inference and fine-tuning to name just a few. When these needs are met or even exceeded, they can significantly boost performance and productivity. The AMD Ryzen™ Threadripper™ PRO processors have taken the workstation community by storm over the recent years with proven performance to take projects to the next level, empowering creators, architects, engineers and developers to optimize their workstation experience by addressing common performance bottlenecks. With high max boost frequencies and up to 96 cores, these processors enable creative professionals to handle even the most complex tasks with confidence. The latest generation AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors build on this legacy and deliver full-spectrum compute power, combined with cutting-edge memory capacity, future-proof expandability and abundant PCIe® 5.0 lanes, accelerating processes like rendering, compiling, simulation solving, assembly rebuilding, smooth 3D asset interaction and local AI processing. Thanks to this remarkable performance, hreadripper PRO-based expert workstations have captured a leading market share worldwide.
Large IT organizations supporting professional workstation environments look for more than pure processing speed to meet their business objectives. All AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors include AMD PRO technologies which provide enterprise-class multi-layered security, remote management based on open standards and quality assurance features that business and IT decision-makers demand. AMD PRO Manageability offers the best ease-of-use for IT managers thanks to a unified approach supporting complete remote management, greater flexibility in console offerings and an intuitive UI for a next-level user experience7. AMD PRO Manageability also supports the latest security standard which offers better performance and security6.
AMD Ryzen™ Threadripper™ PRO 9000 WX-Series Processors Pillar Messaging
LEADERSHIP WORKSTATION PERFORMANCE
Built on the latest 4nm “Zen 5” architecture, AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors continue to deliver leadership on core count and memory available from 12 to 96 CPU cores, up to 192 threads and up to 384MB of L3 cache. This latest processor generation also expands on the incredible full-spectrum compute performance and superior platform features of its predecessor with support for the latest memory technology while maintaining a TDP of 350W. Lightly threaded applications will benefit from yet another increase in max boost frequencies and IPC (Instructions Per Cycle) improvement to help with seamless 3D modeling and design tasks. For multithreaded workloads, Threadripper™ PRO continues to offer the most cores of any workstation processor for complex simulation, generative design, rendering, analytics, software compilation and AI inference. AMD continuously works with leading Independent Software Vendors (ISVs) to optimize the performance of AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors on a variety of applications to help workstation professionals unlock breakthrough user experiences.
LOCAL AI PROCESSING POWERHOUSE
Enhance your engineering, creative, scientific and development workflows with the on-device use of generative AI, such as large language and diffusion models, to accelerate your discoveries and avoid paying expensive cloud subscription costs. Leverage new in-app AI features to assist your creative process for more compelling results that take your projects to the
next-level. Whether you are leveraging generative AI in the conceptual design phase of your workflow or applying new AI features across your entire project for upscaling, masking, image stabilization, color grading and more, workstations equipped with AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors are designed to deliver. If you are a developer, you can now also run large generative AI models, like the Llama or DeepSeek LLMs, with billions of parameters and with high precision locally without the need to send your private data into the cloud. AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors are the next-level choice to power AI inferencing and Machine Learning workflows thanks to the highest available core count in any workstation processor, an enhanced implementation of the AVX-512 SIMD instruction set with a full 512b data path, high-performance memory and support for multiple ultra high-end PCIe® 5.0 GPUs at full bandwidth.
ULTIMATE PLATFORM FOR PROFESSIONALS
AMD Ryzen™ Threadripper™ PRO processors come with AMD PRO Technologies, a comprehensive set of enterprise-class features designed for the most demanding professionally managed IT environments, including state-of-the-art on-chip security to help protect your sensitive data, comprehensive yet user-friendly PC management tools and enterprise-grade
quality, reliability, and longevity so you can work confidently and more securely. For applications bound by memory speed, AMD Ryzen™ Threadripper™ PRO processors offer high memory bandwidth through 8 memory channels and now support DDR5 Registered DIMM (RDIMM) memory modules with 6400 MT/s for tackling massively sized projects. This latest generation of workstation processors also enables a wide variety of advanced configurations for leveraging ultra-fast NVM Express storage or special-purpose accelerator boards, as well as using one or multiple graphics cards to power tasks like AI and Machine Learning or GPU-accelerated rendering and simulation workloads. Thanks to an unmatched 128 lanes of PCIe® 5.0 connectivity across the entire stack, AMD Ryzen™ Threadripper™ PRO processors are a perfect fit for the latest generation GPUs from AMD or Nvidia. It is time to rediscover what you can do with a workstation and switch to the ultimate professional workstation platform.
AMD Ryzen™ Threadripper™ PRO 9000 WX-Series Processors – Industry Specific Product Messaging
Media & Entertainment (M&E)
The creation of cutting-edge visual effects continues to evolve towards increasing complexity, with larger frame sizes, higher frame rates, the addition of HDR and the use of AI. Also, entirely new workflows like on-set virtual productions using large LED walls have taken over the industry and are driving the need for more compute and real-time graphics capabilities. From 8K120 media production with HDR to 3D animation, heavy rendering and VFX using AI, AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processor-based workstations with exceptional full-spectrum compute capability and platform expandability are equipped to increase creative iterations throughout your pipeline through reduced render times, seamless 3D modeling and animation, enhanced multitasking and enterprise-class security and manageability – empowering creators to focus on their vision without limits.
Software & Sciences
AI developers or Machine Learning engineers who want to stay in full control of their private data can work now with large language and diffusion models locally, harnessing the power of AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors and multiple PCIe® 5.0 GPUs – making high-performance AI processing accessible on a powerful workstation. Software developers and game designers frequently test and revise code. AMD Ryzen™ Threadripper™ PRO 9000 WX- Series processors with up to 96 cores can help dramatically reduce compile times. This is why leading game developers trust Threadripper PRO to iterate their code quickly and bring more robust applications to market in less time.
Architecture, Engineering & Construction (AEC)
Large datasets, complex visualizations and tight deadlines are common in the architectural industry. Architects and civil engineers require a versatile workstation processor capable of addressing the different compute requirements of their key professional applications. AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors offer the best of both worlds, with
high clock speeds to help accelerate lightly threaded 3D design and modeling tasks in tools like Autodesk® Revit® and with up to 96 CPU cores and PCIe® 5.0 platform support for multiple GPUs to produce massive photorealistic visual representations of architectural and urban structures – making an AMD workstation the right solution to facilitate faster and better consensus-building between stakeholders.
Design & Manufacturing (D&M)
Engineers and product designers are looking for a workstation solution that keeps up with their evolving workflow needs, delivering the right user experience, improving their productivity and ultimately enabling them to shorten their time to market. AMD Ryzen™ Threadripper™ PRO 9000 WX-Series processors can accelerate complex digital twin workflows with cutting-edge modeling as well as simulation and analysis performance, reducing rendering times, and enabling real-time design iterations – turning ambitious engineering concepts into reality faster than ever. AMD works closely with all leading ISVs to optimize performance on AMD processors to help users maximize the ROI of their hardware and software investment. For these reasons, leading auto manufacturers place their trust in Threadripper PRO processors for their business.