Facilitate ultra high-performance connectivity between Thunderbolt 5-enabled devices
Image Caption (Optional)
Enhanced Bandwidth with Boost Mode
Transfer high-speed data and drive dual UHD displays with 80 Gbps bidirectional bandwidth. When higher bandwidth is required, Thunderbolt 5 Boost Mode reallocates the data lanes, enabling 120 Gbps (transmit) and 40 Gbps (receive). This asymmetric configuration is ideal for display-intensive tasks, such as driving multiple 8K monitors or handling high-resolution video workflows while still supporting robust data transfer capabilities.
Image Caption (Optional)
Seamless Compatibility
Connect this Intel Thunderbolt-certified cable for guaranteed Thunderbolt 5 performance and backward compatibility. Certified cables ensure seamless operation across multiple resolutions, refresh rates, and resource-intensive applications.
Image Caption (Optional)
Durable Design
The Thunderbolt 5 cable features a flexible TPE outer jacket that is tested to withstand 2,000 bending cycles and routes easily around corners and desk edges. Robust strain reliefs enable convenient positioning of the cable. The durable Nickel-plated connectors are rated to operate beyond 10,000 insertions.