Ready for a big screen without the big hassle? The ViewSonic ® LDS136-152 is a foldable 136” Direct View LED video wall on wheels built for maximum flexibility. It sets up in minutes and ships in a rugged flight case for easy transport and storage. This 4th generation model introduces thoughtful upgrades that make setup and operation even easier. Its motorized screen lifts higher than any other dvLED in its class, helping everyone in the audience get a clear view. Need to adjust it? Just raise or lower the screen from anywhere in the room thanks to an included remote control. Rear I/O ports are easy to reach, so connecting devices is quick and simple. An integrated OPS slot also makes it easy to expand your system when needed. A redesigned hinge adds durability for repeated setup and transport. That means you can confidently use the LDS136-152 for events, trade shows and pop-up spaces. Just roll it in, plug it in and wow the audience.
This giant LED screen arrives ready to go, so you can skip the complex installation. Just unfold it, plug it in, and you’re ready to wow your audience with vibrant visuals. It’s the easiest way to get a huge, stunning display wherever you need it. No hassle, just a big impact.
Take your big screen on the move! This 136” display glides silently on 360-degree wheels, making it simple to share between rooms. Its clever foldable design fits into most elevators, and we’ve included a tough flight case to keep it safe on the go. It’s a truly mobile solution that brings the wow factor to any space.
Glue-on-Board (GOB) technology protects LEDs from daily wear and tear. With an upgraded IP65 rating, these displays deliver fully sealed dust protection and resistance to direct water jets, alongside IK06 impact resistance — built for auditoriums, lobbies and the demands of busy public spaces.
A commercial-grade motorized stand ensures smooth, stable height adjustment that allows for flexible placement in a variety of environments. The LDE136-152 boasts the highest vertical reach in the industry.
When fully extended, the screen sits 3.76 feet from the floor to the bottom of the display. The top of the display reaches an impressive 9.34 feet.
This industry-leading height adjustment delivers versatile viewing in any environment. You can also easily control the height using the included remote.
We kept the design clean and simple. The controls are built right into the stand, so there’s nothing to distract from the huge, beautiful screen. Plus, common I/O ports are accessible at the rear of the control bar for easier accessibility and connectivity to your devices. It's all about an effortless experience.
With a sleek frameless design and Full HD resolution, this display delivers vibrant, immersive imagery that captivates from every angle. Featuring 600 nits of brightness, a wide 120% Rec.709 color gamut, and a smooth 3,840 Hz refresh rate, visuals stay sharp and impactful even in bright, high-traffic environments.
With our ViewSonic AirSync software, you can wirelessly share your screen from any device. It even works with tools you already use, like AirPlay and Google Cast. No cables, no hassle.
*AirSync is available with an OTA firmware update.
Our user-friendly design prioritizes easy maintenance. If a module ever needs service, our hot-swappable front LED modules and an included suction tool allow for effortless replacement. This means minimal downtime for you.
We designed these displays to work with the control systems you already use. They integrate into the Q-SYS Ecosystem via a Q-SYS LIBRARY VERIFIED plugin. They are also compatible with Crestron, Extron, and AMX.
This broad compatibility lets your IT team manage key functions like power, volume, and inputs from one central spot. You get a simple setup that makes it easy to expand your system whenever you’re ready.
An intuitive split-screen function makes video conferences and online collaborations more flexible and creative. The display also supports Picture-by-Picture (from up to 4 different inputs) or Picture-in-Picture (a screen within another screen) scenarios in real-time.*
*PBP and PIP require HDMI source input.
A dedicated slot for an Intel-standard OPS provides excellent flexibility for future upgrades. The rear panel also features a dedicated cubby space with VESA mounting holes perfect for a mini PC or media player. This thoughtful and cable-free design offers secure connections while maintaining a clean and professional appearance.
The display features sloped dual 30W speakers, designed to direct sound more effectively towards the listener’s ears. This innovative design enhances audio clarity and power, ensuring a more immersive and dynamic auditory experience. Whether in a large auditorium or meeting room, it delivers rich, impactful sound for every presentation.