Q: Will this dock work with any laptop?
A: Most Windows 10 or 11 and ChromeOS systems with full-featured USB-C, USB4, or Thunderbolt ports should be compatible with the Plugable UD-MSTH3 docking station. USB-C video and charging is required, Thunderbolt intrinsically enables these features.
Q: Is my Apple MacBook Air, Pro, or Neo compatible with the Plugable UD-MSTH3 docking station?
A: No, Mac systems do not support MST and are not recommended with the UD-MSTH3, For multi-monitor extended displays on Mac, consider the Plugable’s UD-3900PDZ Triple HDMI Docking Station.
Q: What are the maximum resolutions supported by this dock?
A: Dual displays support up to 2x 4K 60Hz. Triple displays support 1x 4K 60Hz + 2x 1080p60Hz. On select DSC-capable hosts, triple-display output may reach 2x 4K 60Hz + 1x 4K 30Hz. Actual support varies by host, graphics, DSC ratio, and display setup.
Q: Do I need to install software or drivers for the external displays?
A: No, this docking station is driverless, simply relying on the native video output from the USB-C port on your computer. We recommend keeping the system fully up to date to ensure best performance and reliability.
Q: What type of work or applications is the UD-MSTH3 suitable for?
A: This dock is well suited for home and office work. Triple displays provide a large workspace with hardware-accelerated graphics that won’t slow down graphics, video editing, or video playback. 10Gbps USB and 2.5Gbps Ethernet enhance connectivity.