The 8K HDMI Cable is certified by an HDMI Authorized Test Center and undergoes rigorous compliance testing to verify support for all HDMI 2.1 high-bandwidth features. It is EMI-tested to ensure minimal interference with nearby wireless signals. This cable works with all 8K ready devices and is backward compatible with previous HDMI specifications.
Route this HDMI cord easily around corners, behind displays, and through tight spaces with an ultra-slim, high-flex, halogen-free TPE jacket engineered for tight bends in dense installations. The reduced 4mm cable diameter is up to 40% slimmer than standard HDMI cables, enabling clean, low-profile routing in enterprise AV racks, workstations, and wall-mounted display setups without compromising durability.
Aluminum-Mylar foil with braided shielding minimizes EMI in shared environments, while reinforced connector strain reliefs protect against repeated bending. Gold-plated connectors preserve signal integrity, resist corrosion, and are rated for 10,000+ insertions for long-term, reliable use.
The Ultra-Slim Certified HDMI Cable supports full HDMI 2.1 specifications:
The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.