TRENDnet’s 16-Port Industrial Gigabit DIN-Rail Switch, model TI-G160, is a reliable and rugged networking solution that is designed for use in both extreme and demanding environments. This Industrial Gigabit DIN-Rail Switch features a rugged IP50 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). This industrial Ethernet switch features 16 RJ45 gigabit ports for highspeed device connections.
This Industrial switch features 16 RJ45 gigabit ports for high-speed device connections
This industrial switch is IP50 rated for ingress dust protection
Features redundant power inputs from external power sources, and an output alarm relay to indicate an input power failure – power supply sold separately (model: TI-M6024)
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with intense hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-31), and vibration (EN 60068-2-6)
Complies with industrial EMI certifications EN 55032:2015; AS/NZS CISPR 32:2015 and EMS certifications ESD (IEC 61000-4-2): Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power: 2kV, Signal: 1kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
The rugged DIN-Rail Ethernet switch includes DIN-Rail mount and wall-mount hardware
The industrial Ethernet switch features a grounding point to protect equipment from external electrical surges
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|