Modern laptops often limit users to one or two USB-C ports, creating constant tradeoffs between connecting peripherals and keeping devices charged. This USB-C hub solves that problem by expanding a single USB-C port into four high-speed USB-C connections, while still supporting host charging through Power Delivery pass-through.
Add three dedicated 10Gbps USB-C ports for peripherals like external SSDs, capture devices, and adapters, plus one shared USB-C port for data or up to 100W PD pass-through. The compact, tethered design with a braided cable and PCR aluminum housing supports hot desks, mobile kits, and standardized deployments across mixed-device environments.
Q&A
Q: What does this USB-C hub add to my laptop?
A: This 4-port USB-C hub expands one USB-C port into four USB-C ports. You get three dedicated 10Gbps USB-C data ports for peripherals, plus one shared USB-C port that supports either 10Gbps data or up to 100W Power Delivery pass-through. It is ideal for connecting USB-C devices like external SSDs, webcams, and keyboards.
Q: Does this USB-C hub require drivers or software?
A: No. This is a driverless USB-C hub that uses native USB support built into Windows, macOS, ChromeOS, and Linux. Plug-and-play operation helps IT teams deploy quickly, reduces setup friction, and avoids ongoing driver maintenance across large rollouts.
Q: Can I charge my laptop through this hub?
A: Yes. The shared USB-C port supports up to 100W Power Delivery pass-through when connected to a USB-C power adapter. Actual charging depends on your laptop and power adapter. Some power is reserved for the hub itself, so the wattage delivered to the host may be slightly lower than the adapter’s rating.
Q: Does this hub support video or external displays?
A: No. This is a USB-C data hub and does not support video output. It is designed specifically for high-speed USB-C peripherals and charging. For display connectivity, a USB-C video adapter or docking station is required.
Q: What types of devices can I connect to the USB-C ports?
A: You can connect a wide range of USB-C peripherals, including external SSDs, flash drives, capture devices, audio interfaces, webcams, smartphones, tablets, and USB-C adapters. All three dedicated ports support up to 10Gbps, making them suitable for high-performance storage and data-intensive workflows.
Q: Will all four ports support 10Gbps at the same time?
A: Each port supports up to 10Gbps, but total bandwidth is shared across connected devices depending on the host system. This is standard for USB hubs. For most IT workflows like backups, diagnostics, and peripheral use, performance remains fast and reliable.
Q: What do I need on my laptop for this hub to work?
A: Your device must have a USB-C port that supports USB 3.2 Gen 2 (10Gbps) for full performance. The hub is compatible with USB-C, USB4, and Thunderbolt ports, but actual speeds depend on the host capabilities.
Q: Is this hub suitable for IT deployments and shared environments?
A: Yes. The compact design, tethered braided cable, and durable aluminum housing make it well suited for hot desks, loaner devices, and mobile kits. Driverless operation helps reduce support tickets, while consistent USB-C expansion simplifies standardization across mixed fleets.
Q: What makes this different from other USB-C hubs?
A: Many hubs mix USB-A and USB-C or limit speeds to 5Gbps. This model focuses on USB-C–only expansion with four USB-C ports and up to 10Gbps performance, aligning with modern device ecosystems. It also combines data expansion with Power Delivery pass-through in a compact, durable design built for professional environments.
Q: Does the hub include a cable, or do I need to bring my own?
A: The hub includes an integrated 8in (20cm) braided USB-C host cable. The tethered design helps prevent loss, improves durability in high-use environments, and ensures consistent performance without relying on third-party cables.