Flexible Mounting
Power delivery unit is TAA-compliant and includes 4-way mounting brackets that provide flexibility for horizontal or vertical mounting. The PDU is compatible with standard 19" EIA-310 racks that are at least 4in (10.1cm) deep and is constructed from durable, powder-coated SPCC steel for long-term reliability. Additionally, the built-in 8ft (2.4m) power cord provides the flexibility and reach needed to accommodate various configurations.