Modern workstations often run out of USB ports long before users run out of devices. Keyboards, external drives, webcams, and headsets all compete for limited connectivity, creating clutter and unreliable setups. This 4-port USB-A hub expands a single USB-C or USB-A port into four high-speed connections, while maintaining stable performance across all connected devices.
Support multiple USB peripherals at up to 5Gbps, power devices reliably with a self powered design, and fast-charge mobile devices through a dedicated BC 1.2 port. The included 2-in-1 USB-C and USB-A host cable ensures compatibility across new and legacy systems, making it a practical choice for standardized IT deployments.
Q: Do I need to install drivers or software to use this USB hub?
A: No. This is a plug-and-play USB-A hub that works without drivers on Windows, macOS, and other major operating systems. IT teams can deploy it quickly across environments without managing software installations or updates, which helps reduce setup time and ongoing support.
Q: What devices can I connect to this 4-port USB-A hub?
A: You can connect standard USB peripherals such as keyboards, mice, USB flash drives, external hard drives, webcams, and headsets. The hub supports USB 3.2 Gen 1 speeds up to 5Gbps, making it suitable for both input devices and high-speed storage.
Q: How does the BC 1.2 charging port work?
A: One USB-A port supports BC 1.2 charging with up to 1.5A 7.5W output. It supports CDP mode for simultaneous data and charging, and DCP mode for charging even when the hub is not connected to a host device. This is useful for keeping mobile devices powered at a desk or shared workstation.
Q: Is this hub bus-powered or self-powered? Why does that matter?
A: This is a self-powered USB hub that includes a 24W external power adapter. Self powered hubs provide more stable performance when multiple devices are connected, especially power-hungry devices like external drives. This reduces the risk of device disconnects and protects the host system.
Q: Can this hub charge multiple devices at full speed at the same time?
A: The hub provides a total shared power budget of 24W across all ports. The BC 1.2 port can deliver up to 7.5W, while the remaining power is distributed across other connected devices. This ensures reliable operation, though total output is shared when multiple devices draw power simultaneously.
Q: Is this USB hub compatible with both USB-C and USB-A laptops?
A: Yes. The included 2-in-1 host cable supports both USB-C and USB-A connections, making it compatible with modern laptops, legacy systems, and desktops. This helps IT teams standardize on a single hub across mixed hardware environments.
Q: Will this hub work with macOS and Windows systems?
A: Yes. The hub is OS-agnostic and works with Windows, macOS, and other platforms that support USB. No special configuration is required, making it suitable for cross-platform deployments.
Q: Does this hub support charging a laptop?
A: No. This USB hub is designed for peripheral connectivity and device charging through USB-A ports. It does not provide USB-C Power Delivery for laptop charging. For laptop charging, a USB-C docking station or PD-enabled hub is recommended.
Q: What makes this hub suitable for business and IT deployments?
A: The hub combines plug-and-play simplicity with stable, self-powered performance and broad compatibility. Features like Wake on USB support, USB event monitoring, and built-in protection circuits help reduce support calls. It is also tested for reliability, making it a strong fit for standardized rollouts and long-term use.