Laptops and desktops often lack enough USB ports to support modern workflows. IT teams need a reliable way to connect peripherals, keep devices charged, and avoid instability caused by underpowered hubs. This 4-port USB hub expands a single USB-C or USB-A port into essential connectivity with consistent, self-powered performance.
Add three USB-A ports and one USB-C port with charging support through a single connection. Power devices even when the host is disconnected, reduce dropouts with a dedicated 36W power adapter, and deploy across mixed USB-C and USB-A environments using the included 2-in-1 host cable. It fits cleanly into standardized desk setups, shared workspaces, and large-scale rollouts.
Q: Do I need to install drivers or software to use this USB hub?
A: No. This is a plug-and-play USB hub that does not require drivers or software. It works with major operating systems including Windows, macOS, and ChromeOS using native USB support. This simplifies IT deployment, avoids imaging changes, and reduces ongoing maintenance across large device fleets.
Q: Can this USB hub charge devices without being connected to a computer?
A: Yes. The hub supports standalone charging when connected to its included 36W power adapter. The USB-C port provides up to 15W Power Delivery, and the BC 1.2 USB-A port delivers up to 7.5W. This allows users to charge phones, tablets, or accessories without needing a host connection.
Q: How does the self-powered design improve reliability?
A: Many USB hubs rely only on bus power, which can lead to device dropouts or inconsistent performance. This self-powered USB hub uses an external 36W adapter to provide stable power across all ports. Built-in protection helps prevent overcurrent and overvoltage issues, reducing the risk of host shutdowns and peripheral disconnects.
Q: Is this hub compatible with both USB-C and USB-A laptops?
A: Yes. The included 2-in-1 host cable supports both USB-C and USB-A connections, making it easy to deploy across mixed hardware environments. This is especially useful for organizations transitioning from legacy USB-A systems to newer USB-C devices while maintaining a single standardized accessory.
Q: Does the USB-C port support data transfer or just charging?
A: The USB-C port supports both data and charging. It provides up to 5Gbps data transfer speeds and up to 15W charging output. This allows users to connect USB-C peripherals or charge mobile devices directly from the hub.
Q: Will the total charging output be affected when multiple devices are connected?
A: Yes. The hub has a shared 36W power budget across all ports. When multiple devices are connected, power is distributed accordingly. For best results, prioritize high-power devices on the USB-C or BC 1.2 port and use remaining ports for standard peripherals.
Q: Is this USB hub suitable for business and IT deployments?
A: Yes. This USB hub is designed for IT environments that require reliability, flexibility, and compatibility. It supports Wake on USB and USB event monitoring, helping with device management and automation. The consistent port layout and included power adapter make it ideal for desk standardization and shared workspace setups.
Q: Does this product support sustainability initiatives?
A: Yes. The enclosure uses 70 percent post-consumer recycled plastic, and the cable