Built for modern business environments, the 201N-USBC-DOCK delivers a full dual-display workstation through a single, driverless connection. IT teams can deploy quickly across Windows environments without managing display drivers, while users gain reliable access to dual 4K 60Hz DisplayPort monitors, high-speed USB connectivity, wired Ethernet, and up to 100W Power Delivery charging.
Designed for offices, shared desks, and standardized rollouts, this compact dock supports productivity without adding complexity. From day-one setup to long-term lifecycle management, it provides the performance and consistency businesses expect from an IT-grade docking solution.
1. Do I need to install any software or drivers?
No. This dock uses native OS support on compatible Windows systems, so users get full dual-display functionality without installing additional drivers.
That simplifies deployment, reduces image maintenance, and avoids ongoing driver updates across the lifecycle of the dock.
2. Can this dock support two external 4K monitors at 60Hz?
Yes. The dock uses DisplayPort MST technology to support dual 4K 60Hz displays through its DisplayPort outputs on compatible Windows systems. This makes it a strong choice for productivity-focused workstations that rely on multiple high-resolution displays.
3. Is this docking station compatible with macOS systems?
This dock is not recommended for macOS users who need dual external displays. macOS does not support MST for multiple extended displays, so Mac systems will be limited to a single external display. For Mac-specific use cases, a Thunderbolt-based dock is recommended.
4. What types of laptops and devices work best with this dock?
The dock is designed for laptops and tablets with USB-C, USB4, or Thunderbolt ports running Windows 10 or later. It is well suited for business-class systems that need external displays, wired Ethernet, USB peripherals, and laptop charging through a single cable. Always verify host system capabilities before deployment.
5. Does the dock provide enough power to charge business laptops?
Yes. The dock delivers up to 100W Power Delivery to charge most business-class laptops while connected. This supports a true single-cable workspace, reducing desktop clutter and minimizing the need for separate power adapters.
6. What makes this dock suitable for business and shared workspaces?
The compact design supports flexible desk setups, while built-in security features such as a lock slot and screw-locking cable support help prevent theft or accidental disconnects. The enclosure uses 85 percent post-consumer recycled (PCR) plastic and FSC-certified packaging, supporting sustainability goals without compromising performance or reliability.