Connect the M.2 NVMe Dock directly to a laptop or workstation using the integrated USB-C cable with USB-A adapter. The open-top, toaster-style M.2 slot maintains airflow for consistent performance during sustained workloads and provides ample clearance to support NVMe drives with attached heatsinks. The NVMe adapter supports read/write speeds of up to 10Gbps. Please note that M.2 SATA drives are not supported.
Lightweight and portable, the USB-C/USB-A to M.2 NVMe Dock Adapter fits easily into any IT toolkit or workspace. The enclosure is constructed from 70% post-consumer recycled (PCR) plastic with a 35% PCR TPE jacket, and is packaged in 100% plastic-free FSC certified packaging to help reduce material waste. It runs entirely on USB bus power, requiring no external power adapter. Ideal for IT technicians and end users needing portable, fast M.2 NVMe drive access.