Built for modern business environments, the 199N-USBC-DOCK delivers a full triple-display workstation through a single, driverless connection. IT teams can deploy quickly across Windows environments without managing display drivers, while users gain reliable access to two DisplayPort and one HDMI display outputs, each supporting 4K, along with high-speed USB connectivity, wired Ethernet, and up to 100W Power Delivery charging.
Designed for offices, shared desks, and standardized rollouts, this compact dock supports productivity without adding complexity. From day-one setup to long-term lifecycle management, it provides the performance and consistency businesses expect from an IT-grade docking solution.
1. Do I need to install any software or drivers?
No. This dock uses native OS support on compatible Windows systems, so users get full multi-display functionality without installing additional drivers.
That simplifies deployment, reduces image maintenance, and avoids ongoing driver updates across the lifecycle of the dock.
2. Can this dock support three external displays?
Yes. The dock uses DisplayPort MST technology to support up to three displays on compatible Windows systems. Connect two displays at 4K 60Hz and one at 4K 30Hz through the two DisplayPort and one HDMI output ports. This makes it a strong choice for productivity-focused workstations that benefit from expanded screen space without requiring additional drivers.
3. Is this docking station compatible with macOS systems?
This dock is not recommended for macOS users who need multiple extended displays. macOS does not support MST for multi-monitor expansion, so Mac systems will be limited to a single external display. For Mac-centric environments, a universal Thunderbolt dock like the 132N-TB4USB4DOCK is recommended.
4. What types of laptops and devices work best with this dock?
The dock is designed for laptops and tablets with USB-C, USB4, or Thunderbolt ports running Windows 10 or later. It is well suited for business-class systems that require multiple displays, wired Ethernet, USB peripherals, and laptop charging through a single cable. Always verify host system capabilities before deployment.
5. Does the dock provide enough power to charge business laptops?
Yes. The dock delivers up to 100W Power Delivery to charge most business-class laptops while connected, enabling a true single-cable workspace and reducing desk clutter.
6. What makes this dock suitable for business and shared workspaces?
The compact design supports flexible desk setups, while built-in security features such as a lock slot and screw-locking cable support help prevent theft or accidental disconnects. The enclosure uses 85 percent post-consumer recycled (PCR) plastic and FSC-certified packaging, supporting sustainability goals without compromising performance or reliability.