The docking station provides DisplayPort 1.4, HDMI 2.0b and VGA video outputs with support for dual or single video output configurations, creating a powerful workstation. It supports DP 1.4 Alt Mode with MST allowing for uncompressed video performance up to dual 2560x1440 at 60Hz, or single-4K 60Hz on the DisplayPort and HDMI video outputs. Connect a DisplayPort monitor and choose between HDMI or VGA for the second display. This provides users with the flexibility to enjoy dual-monitor functionality with different connectivity options, based on preference or available monitors.
Video performance, such as resolution and refresh rate across both monitors, is dependent upon the host computer and it's video controller. A source device with support for DisplayPort 1.4 and MST is required to achieve maximum performance. Please review the below chart and the specifications of your computer and displays to determine the expected video performance.
Connect the docking station to the host computer's USB 3.2 Gen 1 (5Gbps) Type-C port to access a wide range of port connectivity and features, including seven downstream USB ports with a variety of speeds and connector types. 1x DisplayPort 1.4 port for connecting an Ultra-High Definition monitor with support for resolutions up to 4K 60Hz.
The USB-C docking station supports 85W power delivery, facilitated by the included power adapter. With power delivery, users can confidently charge their devices while using the docking station. The provided power adapter ensures a consistent and stable power supply, allowing for uninterrupted productivity and device functionality.