Delivers up to 350W total power with 45W per port, charging up to 8 devices simultaneously. Supports PD 2.0/3.0, features dual UL-certified Mean Well power supplies, auto cooling, and a durable rack-mountable metal design.
Simultaneously charges up to 8 USB-C devices with up to 45W per port. Supports PD 2.0/3.0 fast charging with multiple voltage profiles for reliable, high-speed power delivery.
Built with one 350W Mean Well® power adapters (700W total), this station delivers stable, high-performance charging for demanding environments. Advanced protection safeguards against over-voltage, over-current, short circuit, and overheating—ensuring safe, consistent, and worry-free operation for all connected devices.
Automatic fan adjusts based on load to maintain optimal temperature with minimal noise, while the built-in power switch with LED indicator enables easy control and energy efficiency.
Full-metal housing enhances heat dissipation and durability, while the rack-mountable form factor fits standard 19" racks—ideal for industrial, commercial, and enterprise deployments.
Works seamlessly with a wide range of USB-C devices, including iPhone, iPad, MacBook, Pixel, Galaxy, Surface, Chromebooks, tablets, and more—delivering reliable charging across major platforms.
Power multiple devices efficiently with this industrial-grade USB-C PD charging station—ideal for environments that require reliable, high-performance charging.