Delivers up to 700W total power with 65W per port, charging up to 10 devices simultaneously. Supports PD 2.0/3.0, features dual UL-certified Mean Well power supplies, auto cooling, and a durable rack-mountable metal design.
Simultaneously charges up to 10 USB-C devices with up to 65W per port. Supports PD 2.0/3.0 fast charging with multiple voltage profiles for reliable, high-speed power delivery.
Built with two 350W Mean Well® power adapters (700W total), this station delivers stable, high-performance charging for demanding environments. Advanced protection safeguards against over-voltage, over-current, short circuit, and overheating—ensuring safe, consistent, and worry-free operation for all connected devices.
Automatic fan adjusts based on load to maintain optimal temperature with minimal noise, while the built-in power switch with LED indicator enables easy control and energy efficiency.
Full-metal housing enhances heat dissipation and durability, while the rack-mountable form factor fits standard 19" racks—ideal for industrial, commercial, and enterprise deployments.
Works seamlessly with a wide range of USB-C devices, including iPhone, iPad, MacBook, Pixel, Galaxy, Surface, Chromebooks, tablets, and more—delivering reliable charging across major platforms.
SIIG’s Dual Core 10-Port USB-C Industrial Charging Station delivers reliable, high-density charging with fast PD support and a rugged rack-mountable design—ideal for: