Hi-Speed Universal Reversible Cable

This innovative 1-foot cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in either direction, either right side up or upside down. Use the type B connector on its other end to connect high-speed USB 2.0 devices, such as printers, scanners, external hard drives, MP3 players, smartphones and digital cameras. The UR022-001 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It’s perfect for everyday users as well as IT professionals.


Superior Signal Transfer with Superior Materials


The UR022-001 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Double-shielding with foil and braid provides maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR022-001 easy to install, even in tight corners and other space-restricted areas.