Key Features

Connect Two DisplayPort-Enabled Monitors to a DMS-59 Graphics Card

The P576-001-DP is ideal for connecting two DisplayPort-enabled monitors to a video graphics card with a single LFH59 / LFH60 (DMS-59 or DMS-60) connector. Unlike cut-price cords, the P576-001-DP is manufactured to exacting specifications, using superior materials, for reliable performance and long life.

Display Content onto Two Displays with One Cable

Tripp Lite’s P576-001-DP Splitter Y Cable features one LFH59 (DMS-59) male connector on one end and two DisplayPort female connectors on the other end, allowing users to display content on two DisplayPort displays from a single cable.

Compatible with Most DMS-59 Video Cards

The P576-001-DP is compatible with most DMS-39 video cards, including video cards from major manufacturers like nVidia, Matrox, HP, PNY, and ATI.

Made from Premium Components and Designed for Portability

The P576-001-DP is manufactured using only top-quality materials. Its gold plated connectors ensure excellent conductivity with minimal signal loss for optimal resolution, and its single-piece, molded construction ensures years of long-term use.