Up-Angle Universal Reversible USB 2.0 Adapter

Connect USB devices to your computer without fumbling. Tripp Lite’s UR024-000-UP Reversible USB Adapter instantly turns a standard USB cable into a reversible USB cable, allowing you to take the guesswork out of USB connections. Unlike traditional USB cables that can be attached only one way, the UR024-000-UP features a uniquely designed reversible type A connector that plugs into a computer’s USB port in either direction, making connections easier and faster. Its up-angle female end connects to a standard USB cable, allowing you to connect printers, scanners, external hard drives, MP3 players, smartphones, digital cameras and other USB devices. The up angle makes connections easier in tight corners and other space-restricted areas, allows you to place devices close to walls, and reduces strain on your cable. For peace of mind, the UR024-000-UP comes backed by a lifetime warranty and has a green, RoHS-compliant design.


The Smart Solution for High-Speed USB Connections


This innovative USB adapter is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in either direction, either right side up or upside down. Because the male end is reversible, the up-angle female end can be oriented up or down. The 90° angle allows the adapter to fit in tight spaces, lets you place devices close to walls, and reduces strain on your cable. Use the female end to turn a standard USB cable into a reversible USB cable and connect printers, scanners, external hard drives, MP3 players, smartphones, digital cameras and other USB devices. The UR024-000-UP is backward compatible with USB 1.1 cables and supports transfer rates of up to 480 Mbps. It’s perfect for everyday users as well as IT professionals.

Superior Signal Transfer with Superior Materials

The UR024-000-UP is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts provide optimal connectivity.