Connect Your Computer to a Gigabit Network Without an Internal Ethernet Card

The Smart Solution for Creating a Network Connection

Tripp Lite’s U236-000-GBW USB 2.0 to Gigabit Ethernet White Adapter instantly connects a computer to a Gigabit network through a USB port without requiring the installation of an internal Ethernet card.

With the U236-000-GBW, connecting your computer to a Gigabit network couldn’t be simpler. There’s no need to install an internal Ethernet card in your computer. Just plug the U236-000-GBW into a USB port and connect to a network using Cat5e/6 cable. One end has a USB 2.0 A (male) connector and the other end has a RJ45 (female) connector.

Typical Applications

- Connect your laptop to a Gigabit network-an ideal solution for network access in home offices and small businesses.

- Use as an alternative to replacing a failed internal Ethernet card.

- Use for small network applications and network gaming consoles in areas without wireless capability.

Manufactured to Exacting Specifications

This USB 2.0 to Ethernet adapter is manufactured to exacting specifications using top-quality materials. It’s compliant with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards and supports IEEE 802.3az Energy Efficient Ethernet. The U236-000-GBW also supports full- and half-duplex operations, suspend mode and remote wakeup via link-up, and magic packet.

Three-Year Warranty and Environmentally Responsible Design

The U236-000-GBW is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty.



  • Allows your computer to instantly connect to a Gigabit network through a USB port - no need to open up your computer case to add an internal Ethernet card
  • An ideal USB-to-LAN alternative for a Wii gaming console that needs network access in an environment lacking wireless capability
  • Compliant with USB 2.0 and USB 1.1 specifications
  • Compliant with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards
  • Supports both full-duplex and half-duplex operations
  • Allows your computer to instantly connect to a Gigabit network through a USB port