36-Port, 1U Fiber Patch Enclosure Keeps Fiber Cables Connected and Organized

36-port, LC/LC Fiber Patch Enclosure

Get the most out of your dense fiber patch installations while saving precious rack space! Tripp Lite’s N492-036-LCLC-E is a pre-loaded, 36-port, LC/LC fiber patch enclosure that supports multimode and singlemode LC fiber cable patching. The N492-036-LCLC-E fits into a standard 1U of rack space and is only 8” deep. Constructed of heavy-duty, cold-rolled steel with a black powder coated finish, the N492-036-LCLC-E is built to withstand years of rigorous use.

Typical Applications:

Data centers, premise installations, telecommunication networks

Ethernet, fiber channel, ATM, LAN, MAN and WAN networks

Data communication

Simple and Secure Design Makes Connections Fast and Easy

Configuring your fiber cable installation couldn’t be easier with the N492-036-LCLC-E’s pull-out locking tray that provides easy access to internal connections and adjustable depth mounting. Simply plug the LC cable’s connectors into any of the N492-036-LCLC-E’s 36 duplex LC couplers for a fast, clean connection. Connections are made even easier when using Tripp Lite’s N820-Series LC/LC cables with push/pull tab connectors. For enhanced protection and easy internal cable management, six rear entry points are located on the back of the unit for trunk cable feeding.

LIfetime Warranty and Environmentally Responsible Design

The N492-036-LCLC-E comes with a lifetime warranty and is designed according to strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.