Ensure seamless power to workstations and make certain you have time to safely shut down systems during a longer outage.
Keep smart devices connected and running during power outages and brownouts.
Run times vary based on the power required by connected devices. This system is estimated run for 18 minutes at half load, 7 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, the OR1500LCDRTXL2U can support the BP48V75ART2U extended battery module to help extend the UPS runtime.
The OR1500LCDRTXL2U can be monitored over a network with the addition of the RMCARD205. It also comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
Yes, all CyberPower rackmount units come with the necessary hardware to mount the UPS. However, the unit does not have to be mounted to work. It can operate in any well-ventilated environment within 32 °F to 95 °F (0 °C to 35 °C).
Press the SELECT button for 3 seconds to access the Audible Alarm within the set-up mode functions. Use the same button to select OFF within the Audible Alarm function and hold for 3 seconds to mute the alarm. Repeat this step to enable the alarms.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.