Connect the Brother® HL-L8250CDN to your network to provide your entire workgroup with fast, reliable printing of high-impact color documents. It prints brilliant color and crisp black output at up to 2400 x 600 dpi for the professional results that your business reports, spreadsheets and presentations deserve. With print speeds up to 30ppm in both color and black, and automatic duplex (two-sided) printing, you won't waste time waiting for your important printouts. Whether you're printing a multi-page document for yourself, or multiple copies of a single document for your next business presentation, the HL-L8250CDN will get you the printouts you need and help you get back to work - fast!
Brother designed the HL-L8250CDN to help businesses keep their printing budgets in line. There are multiple ways to make the most of your printing dollar, including:
It's easy to install the HL-L8250CDN on a wireless network or on a wired network via Ethernet, or connect locally to a single computer via Hi-Speed USB 2.0 connection (cable not included). Plus, the USB Direct Interface on the front of the unit provides convenient walk-up printing directly from your USB flash memory drive. 4 And for organizations concerned with security, the HL-L8250CDN offers several advanced security features including: Secure Print, Secure Function Lock, SSL, Enterprise Security (802.1x) and more.
Your entire workgroup as well as visitors to your office will appreciate the convenience of printing wirelessly 5 from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via AirPrint™, Google Cloud Print™, the free Brother™ iPrint&Scan app, or Cortado Workplace.
The HL-L8250CDN features a 250-sheet capacity paper tray that adjusts to hold letter or legal paper and a 50-sheet capacity multi-purpose tray for envelopes and thicker media. If you want more paper capacity, you'll really appreciate the ability to add a 500-sheet capacity add-on tray (LT320CL) 1 to expand to an 800-sheet total capacity that can help reduce time-consuming paper refills.
At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don't just take our word for it. In 2014, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn't stop there: we offer a one-year limited warranty on the HL-L8250CDN and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.
The PCMag.com Business Choice logo is a trademark of Ziff Davis, Inc. Used under license. Reprinted with permission.
©2015 Ziff Davis, Inc. All rights reserved.
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. Use of these trademarks is subject to Apple permissions. Android is a trademark of Google Inc. Use of this trademark is subject to Google permissions. Kindle, Kindle Fire, and Amazon are trademarks of Amazon.com, Inc. or its affiliates. Windows Phone and Windows are trademarks of Microsoft Corporation in the United States and other countries. Use of these trademarks is subject to Windows permissions. Cortado is a trademark of Cortado AG.
1
Additional purchase required.
2
Based on yields in accordance with ISO/IEC 19798 (letter/A4).
3
When comparing high-yield TN-336 C/M/Y cartridges vs. standard-yield TN-331 C/M/Y cartridge yields.
4
USB drive sold separately. Print JPEG, PDF, and XPS files.
5
Requires connection to a wireless network. See www.connectprintshare.com for more details, availability and mobile device compatibility.