The LSD500HD is a 5,500-lumen standard-throw projector designed to deliver clarity in fully lit boardrooms, lecture halls or large commercial venues. The latest-generation laser phosphor technology keeps it running up to 30,000 hours with zero lamp replacements, so facilities teams spend less time on service calls and more time on everything else. A precise 0.65"" DMD chip and Full HD 1080p resolution produce deep contrast and crisp detail at any screen size, from a compact conference room to a 300"" auditorium screen. HDMI 2.0 with HDR10 and HLG support accepts 4K UHD source content at 60Hz, so high-quality media plays back without signal compromise. Certified for Crestron and Q-SYS and compatible with AMX, PJ Link and Extron, the LSD500HD drops into existing control infrastructure and lets AV teams monitor and manage multiple units from a single location. With 360° projection, 1.3x optical zoom and full keystone correction, installers have the range to handle any room layout cleanly.
At 5,500 ANSI lumens, this projector holds up in fully lit commercial spaces without washing out color or detail. Boardrooms, lecture halls and high-ambient-light venues get a sharp, vivid image whether the lights stay on or not.
Certified for Crestron and Q-SYS, and compatible with AMX, PJ Link and Extron, the LSD500HD integrates directly into professional AV control systems. IT managers can monitor and manage multiple units over LAN without needing to be on-site, making it a practical choice for multi-room commercial installs.
A precise 0.65" DMD chip and 1920 x 1080p resolution produce deep blacks, bright whites and crisp text at any screen size. Strong native contrast keeps images sharp and readable whether the content is a detailed slide or a full- motion video on a 300" screen.
Laser phosphor technology uses up to 62% less power than a traditional lamp projector. Over a 30,000-hour lifespan, that difference in energy consumption adds up to significant savings on operating costs.
This projector powers on to full brightness the moment it turns on, with no warm-up period or cooldown required. In commercial environments where every minute counts, that responsiveness keeps things moving without delay.
A dedicated Golf Mode fine-tunes color output to boost greens and blues. Fairways, water hazards and course details look as true-to-life on screen as they do in person, making the LSD500HD a natural fit for golf simulation venues and training facilities.
HDMI 2.0 with HDCP 2.2 accepts 4K UHD source content at 60Hz with HDR10 and HLG support. Brighter highlights, deeper shadows and a wider color range make every frame more vivid and true to the original source.
A dedicated Golf Mode fine-tunes color output to boost greens and blues. Fairways, water hazards and course details look as true-to-life on screen as they do in person, making the LSD500HD a natural fit for golf simulation venues and training facilities.
The LSD500HD rotates to any angle so the space dictates the setup, not the other way around. Ceiling mounts, floor projections and portrait mode all work without compromising image quality, opening up possibilities that a fixed display simply can't match.
1.3x optical zoom and horizontal and vertical keystone correction with 4-corner adjustment keep the image perfectly proportioned, even when placement isn't ideal.
Advanced cooling and a sealed engine keep this projector running day and night in demanding commercial environments. Venues, museums and public spaces can count on consistent performance without scheduled downtime or interruption.
A built-in 15W speaker delivers clear audio for presentations and public displays without requiring a separate sound system. That means a cleaner install, fewer cables to run and one less piece of equipment to source.