The LSD400W WXGA laser projector brings reliable, lamp-free projection to classrooms and meeting rooms where budget matters as much as performance. This latest generation of laser phosphor technology delivers up to 30,000 hours of use with no lamp replacements, reducing maintenance and lowering the total cost of ownership. It also uses up to 49% less power than traditional lamp projectors, making long-term value easy to justify. A precise 0.65" DMD chip and WXGA resolution keep text crisp and images vivid at any screen size. And with 4,000 ANSI lumens, images stay bright even in well-lit classrooms and conference rooms without washing out color or detail. At 32% smaller than previous models, the LSD400W fits into tighter spaces and simplifies installation. Flexible features like full 360° projection and keystone correction make it easy to handle challenging setups. For rooms that need reliable projection day after day, the LSD400W keeps running without lamp replacements, filter maintenance or warm-up delays.
At 4,000 ANSI lumens, this projector holds up in well-lit classrooms and conference rooms without washing out color or detail. Presentations, slideshows and video content all stay sharp and readable regardless of how much ambient light is in the room.
A precise 0.65" DMD chip and WXGA resolution produce crisp text and vivid images at any screen size, from a compact 30-inch setup to a full 300-inch display. Strong native contrast keeps content sharp and readable whether the room is bright or dimmed.
Latest-generation laser phosphor technology uses up to 49% less power than a traditional lamp projector. Over a 30,000-hour lifespan, that reduction in energy consumption adds up to meaningful savings on operating costs.
The IP6X-rated sealed engine blocks dust from entering the optical system without a filter to clean or replace. Image quality stays consistent over the long haul with no scheduled filter maintenance required.
This projector powers on to full brightness the moment it turns on, with no warm-up period or cooldown required. In classrooms and conference rooms where back-to-back sessions are the norm, that instant readiness keeps things moving.
A dedicated Golf Mode fine-tunes color output to boost greens and blues. Fairways, water hazards and course details look as true-to-life on screen as they do in person, making the LSD400W a natural fit for golf simulation venues and training facilities.
At 32% smaller than previous models, this projector fits into tighter installation spaces and cuts shipping and storage costs without sacrificing performance.
The LSD400W rotates to any angle so the space dictates the setup, not the other way around. Ceiling mounts, floor projections and portrait mode all work without compromising image quality, opening up possibilities that a fixed display simply can't match.
1.1x optical zoom and horizontal and vertical keystone correction with 4-corner adjustment keep the image perfectly proportioned, even when placement isn't ideal.
Advanced cooling and a sealed engine keep this projector running day and night in demanding commercial environments.
Update projector firmware via USB and a laptop for optimal performance with minimal downtime. No service visits required.