UniFi UPS 2U
UPS-2U-US
UniFi managed 1.44kVA rackmount uninterruptible power supply with 4 backup outlets, 4 surge outlets, and a field replaceable battery, 216Wh, half load (500W) runtime of 8 minutes. Supports Graceful Shutdown for UNVR and UNAS, and includes NUT compatibility for third-party devices.
- Works adequately in situations where the supply is prone to sags and surges
- Keep your sensitive devices powered with a backup of up to 2.30 minute at full load
- 1000 W load capacity - backup power for your valuable electronics
- 1440 VA load capacity - work without any interruption during power outages
- Overload protection feature usually operates on an inverse time curve where the stable time becomes less as the current increases
- 2 batteries for optimal performance with maximum usability
- 12V battery size for maximum productivity with added dependability
- 9000 mAh battery capacity allows longer, charged usage in a dependable manner with maximum feasibility
- 8 Hour typical battery recharge time to allow uninterrupted usage without requiring power outlet
- Replaceable battery for optimal performance with maximum charged dependability